Rochester Electronics Logic - Logic - Translators, Level Shifters - ISL3036EIRZ-TK ISL3036EIRZ-TK

Description
Manufacturer: Elantec Win Source Part Number: 875610-ISL3036EIRZ-T K Operating Temperature Range: -40°C ~ 85°C (TA) Features: Voltage Level Translator Bidirectional 1 Circuit 4 Channel 100Mbps 14-QFN (3.5x3.5) Package: Bulk Package: 14-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: ISL3036 Categories: Integrated Circuits (ICs) Case / Package: 14-QFN (3.5x3.5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 1000 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Elantec Win Source Part Number: 875610-ISL3036EIRZ-T K Operating Temperature Range: -40°C ~ 85°C (TA) Features: Voltage Level Translator Bidirectional 1 Circuit 4 Channel 100Mbps 14-QFN (3.5x3.5) Package: Bulk Package: 14-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: ISL3036 Categories: Integrated Circuits (ICs) Case / Package: 14-QFN (3.5x3.5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 1000 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - ISL3036EIRZ-TK - 875610-ISL3036EIRZ-TK - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - ISL3036EIRZ-TK
875610-ISL3036EIRZ-TK
Logic - Logic - Translators, Level Shifters - ISL3036EIRZ-TK 875610-ISL3036EIRZ-TK
Manufacturer: Elantec Win Source Part Number: 875610-ISL3036EIRZ-T K Operating Temperature Range: -40°C ~ 85°C (TA) Features: Voltage Level Translator Bidirectional 1 Circuit 4 Channel 100Mbps 14-QFN (3.5x3.5) Package: Bulk Package: 14-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: ISL3036 Categories: Integrated Circuits (ICs) Case / Package: 14-QFN (3.5x3.5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 1000 HTSUS: 8542.39.0001

Manufacturer: Elantec
Win Source Part Number: 875610-ISL3036EIRZ-TK
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Voltage Level Translator Bidirectional 1 Circuit 4 Channel 100Mbps 14-QFN (3.5x3.5)
Package: Bulk
Package: 14-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ISL3036
Categories: Integrated Circuits (ICs)
Case / Package: 14-QFN (3.5x3.5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 875610-ISL3036EIRZ-TK
Product Name Logic - Logic - Translators, Level Shifters - ISL3036EIRZ-TK
Package Type Other; 14-QFN (3.5x3.5)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74HC165PW,118 - Lingto Electronic Limited
Specs
Register Type Parallel In / Serial Out
Number of Bits (Stages) 8
View Details
16-bit D-type transparent latch with 5 V tolerant inputs/outputs; 3-state - 74LVCH16373ADGG-QJ - Nexperia B.V.
Specs
Supply Voltage +6.5
Output Characteristics 3-State
Features ESD Protection
View Details
 - 7989045P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details
CD74ACT164 8-Bit Serial-In/Parallel-Out Shift Register - CD74ACT164M - Texas Instruments
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V; 4.5
Package Type Other; PDIP,SOIC
View Details
9 suppliers