Rochester Electronics Logic - Logic - Translators, Level Shifters - ISL24017IRTZ-T13 ISL24017IRTZ-T13

Description
Manufacturer: Intersil Win Source Part Number: 921815-ISL24017IRTZ- T13 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Voltage Level Translator Circuit Channel - 32-TQFN-EP (5x5) Package: Bulk Package: 32-WFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 32-TQFN-EP (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 2500 HTSUS: 8542.39.0001 Other Part Number: 2156-ISL24017IRTZ-T1 3, 2156-ISL24017IRTZ-T1 3-ILTR-ND
Request a Quote
Description
Manufacturer: Intersil Win Source Part Number: 921815-ISL24017IRTZ- T13 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Voltage Level Translator Circuit Channel - 32-TQFN-EP (5x5) Package: Bulk Package: 32-WFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 32-TQFN-EP (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 2500 HTSUS: 8542.39.0001 Other Part Number: 2156-ISL24017IRTZ-T1 3, 2156-ISL24017IRTZ-T1 3-ILTR-ND
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - ISL24017IRTZ-T13 - 921815-ISL24017IRTZ-T13 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - ISL24017IRTZ-T13
921815-ISL24017IRTZ-T13
Logic - Logic - Translators, Level Shifters - ISL24017IRTZ-T13 921815-ISL24017IRTZ-T13
Manufacturer: Intersil Win Source Part Number: 921815-ISL24017IRTZ- T13 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Voltage Level Translator Circuit Channel - 32-TQFN-EP (5x5) Package: Bulk Package: 32-WFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 32-TQFN-EP (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 2500 HTSUS: 8542.39.0001 Other Part Number: 2156-ISL24017IRTZ-T1 3, 2156-ISL24017IRTZ-T1 3-ILTR-ND

Manufacturer: Intersil
Win Source Part Number: 921815-ISL24017IRTZ-T13
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Voltage Level Translator Circuit Channel - 32-TQFN-EP (5x5)
Package: Bulk
Package: 32-WFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 32-TQFN-EP (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
HTSUS: 8542.39.0001
Other Part Number: 2156-ISL24017IRTZ-T13, 2156-ISL24017IRTZ-T13-ILTR-ND

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 921815-ISL24017IRTZ-T13
Product Name Logic - Logic - Translators, Level Shifters - ISL24017IRTZ-T13
Package Type Other; 32-TQFN-EP (5x5)
Unlock Full Specs
to access all available technical data

Similar Products

8-bit parallel-in/serial out shift register - 74HC165BZX - Nexperia B.V.
Specs
Register Type Parallel In / Serial Out
Supply Voltage +7
Features ESD Protection
View Details
2 suppliers
 - 1219581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details