Rochester Electronics Interface - Interface - Drivers, Receivers, Transceivers - ISL1533IVEZ ISL1533IVEZ

Description
Manufacturer: Intersil Win Source Part Number: 921794-ISL1533IVEZ Operating Temperature Range: -40°C ~ 85°C Features: 2/0 Driver - DSL 20-HTSSOP Package: Tube Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-HTSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 74 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 921794-ISL1533IVEZ Operating Temperature Range: -40°C ~ 85°C Features: 2/0 Driver - DSL 20-HTSSOP Package: Tube Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-HTSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 74 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ISL1533IVEZ - 921794-ISL1533IVEZ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ISL1533IVEZ
921794-ISL1533IVEZ
Interface - Interface - Drivers, Receivers, Transceivers - ISL1533IVEZ 921794-ISL1533IVEZ
Manufacturer: Intersil Win Source Part Number: 921794-ISL1533IVEZ Operating Temperature Range: -40°C ~ 85°C Features: 2/0 Driver - DSL 20-HTSSOP Package: Tube Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-HTSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 74 HTSUS: 8542.39.0001

Manufacturer: Intersil
Win Source Part Number: 921794-ISL1533IVEZ
Operating Temperature Range: -40°C ~ 85°C
Features: 2/0 Driver - DSL 20-HTSSOP
Package: Tube
Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 20-HTSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 74
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 921794-ISL1533IVEZ
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ISL1533IVEZ
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3208-B-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Package Type Tray
View Details
3 suppliers
RF Front End (LNA + PA) - 2312-QPF7250SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN55116 Differential Line Transreceiver - 5962-88511012A - Texas Instruments
Specs
Device Type Receiver
# of Rx 1 #
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details