Rochester Electronics PMIC - PMIC - Motor Drivers, Controllers - IRMCF371TR IRMCF371TR

Description
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 875272-IRMCF371TR Series: MCE™ Operating Temperature Range: -40°C ~ 85°C (TA) Features: - Motor Driver IGBT I²C, RS-232, SPI 48-QFP (7x7) Package: Bulk Package: 48-LQFP Mounting: Surface Mount Family Name: IRMCF371 Categories: Integrated Circuits (ICs) Case / Package: 48-QFP (7x7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 875272-IRMCF371TR Series: MCE™ Operating Temperature Range: -40°C ~ 85°C (TA) Features: - Motor Driver IGBT I²C, RS-232, SPI 48-QFP (7x7) Package: Bulk Package: 48-LQFP Mounting: Surface Mount Family Name: IRMCF371 Categories: Integrated Circuits (ICs) Case / Package: 48-QFP (7x7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Motor Drivers, Controllers - IRMCF371TR - 875272-IRMCF371TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - IRMCF371TR
875272-IRMCF371TR
PMIC - PMIC - Motor Drivers, Controllers - IRMCF371TR 875272-IRMCF371TR
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 875272-IRMCF371TR Series: MCE™ Operating Temperature Range: -40°C ~ 85°C (TA) Features: - Motor Driver IGBT I²C, RS-232, SPI 48-QFP (7x7) Package: Bulk Package: 48-LQFP Mounting: Surface Mount Family Name: IRMCF371 Categories: Integrated Circuits (ICs) Case / Package: 48-QFP (7x7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 875272-IRMCF371TR
Series: MCE™
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: - Motor Driver IGBT I²C, RS-232, SPI 48-QFP (7x7)
Package: Bulk
Package: 48-LQFP
Mounting: Surface Mount
Family Name: IRMCF371
Categories: Integrated Circuits (ICs)
Case / Package: 48-QFP (7x7)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Motor Drivers, Controllers - IRMCF371TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
IRMCF371TR
PMIC - Motor Drivers, Controllers IRMCF371TR
BRUSH DC MOTOR CONTROLLER, PQFP4

BRUSH DC MOTOR CONTROLLER, PQFP4

Supplier's Site Datasheet
PMIC - Motor Drivers, Controllers - IRMCF371TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
IRMCF371TR
PMIC - Motor Drivers, Controllers IRMCF371TR
IRMCF371 - BRUSH DC MOTOR CONTRO

IRMCF371 - BRUSH DC MOTOR CONTRO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Motion Controllers Motor Controllers
Product Number 875272-IRMCF371TR IRMCF371TR
Product Name PMIC - PMIC - Motor Drivers, Controllers - IRMCF371TR PMIC - Motor Drivers, Controllers
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

A1000 Configured AC Drive - A1C1C192 - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Product Controller / Drive; Speed Controller; Inverter
Operating Mode Position
Servo Feedback Resolver; Incremental Encoder; Absolute Encoder
View Details
MIBL 0520 Motor Controller - MIBL 0520 - Portescap
Specs
Servo Feedback Other; Sensored
DC Input 20 to 48 volts
Power 720 watts
View Details