Infineon Technologies AG Power - Motor control ICs - MOTIX™ | Brushed DC Motor Control ICs - MOTIX™ | Integrated Full-Bridge ICs - TLE7209-2R TLE7209-2R

Description
The MOTIX™ TLE 7209-2R H-Bridge is protected against over-temperature and short circuits and has an under voltage lockout for all the supply voltages “VS” (main DC power supply). All malfunctions cause the output stages to go tristate. The device is configurable by the DMS pin. When grounded, the device gives diagnostic information via a simple error flag. When supplied with VCC = 5 V, the device works in SPI mode. In this mode, detailed failure diagnosis is available via the serial interface. Summary of Features Operating supply voltage 5 V to 28 V Typical RDSon = 150 mΩ for each output transistor (at 25 °C) Continuous DC load current 5 A (TC < 100 °C) Output current limitation at typ. 6.6 A ± 1.1 A Short circuit shut-down for output currents over 8 A Logic- inputs TTL/CMOS-compatible Output switching frequency up to 30 kHz Rise and fall times optimized for 0.5-2 kHz Over-temperature protection Short circuit protection Undervoltage disable function Diagnostic by SPI or Status-Flag (configurable) Enable and Disable inputs PG-DSO-20-37, -65 power package Green Product (RoHS compliant) Benefits Full protection and diagnosis capability enables for use in safety relevant applications covers full automotive temperature range No external freewheeling diodes required SPI interface enables direct communictation with microcontroller Potential Applications Electronic Throttle Control Exhaust Gas Recirculation System Variable Turbo Geometry Waste Gate Resonant Charging Flaps Swirl & Tumble flaps Variable Valve timing
Request a Quote Datasheet
Description
The MOTIX™ TLE 7209-2R H-Bridge is protected against over-temperature and short circuits and has an under voltage lockout for all the supply voltages “VS” (main DC power supply). All malfunctions cause the output stages to go tristate. The device is configurable by the DMS pin. When grounded, the device gives diagnostic information via a simple error flag. When supplied with VCC = 5 V, the device works in SPI mode. In this mode, detailed failure diagnosis is available via the serial interface. Summary of Features Operating supply voltage 5 V to 28 V Typical RDSon = 150 mΩ for each output transistor (at 25 °C) Continuous DC load current 5 A (TC < 100 °C) Output current limitation at typ. 6.6 A ± 1.1 A Short circuit shut-down for output currents over 8 A Logic- inputs TTL/CMOS-compatible Output switching frequency up to 30 kHz Rise and fall times optimized for 0.5-2 kHz Over-temperature protection Short circuit protection Undervoltage disable function Diagnostic by SPI or Status-Flag (configurable) Enable and Disable inputs PG-DSO-20-37, -65 power package Green Product (RoHS compliant) Benefits Full protection and diagnosis capability enables for use in safety relevant applications covers full automotive temperature range No external freewheeling diodes required SPI interface enables direct communictation with microcontroller Potential Applications Electronic Throttle Control Exhaust Gas Recirculation System Variable Turbo Geometry Waste Gate Resonant Charging Flaps Swirl & Tumble flaps Variable Valve timing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Motor control ICs - MOTIX™ | Brushed DC Motor Control ICs - MOTIX™ | Integrated Full-Bridge ICs - TLE7209-2R - TLE7209-2R - Infineon Technologies AG
Neubiberg, Germany
Power - Motor control ICs - MOTIX™ | Brushed DC Motor Control ICs - MOTIX™ | Integrated Full-Bridge ICs - TLE7209-2R
TLE7209-2R
Power - Motor control ICs - MOTIX™ | Brushed DC Motor Control ICs - MOTIX™ | Integrated Full-Bridge ICs - TLE7209-2R TLE7209-2R
The MOTIX™ TLE 7209-2R H-Bridge is protected against over-temperature and short circuits and has an under voltage lockout for all the supply voltages “VS” (main DC power supply). All malfunctions cause the output stages to go tristate. The device is configurable by the DMS pin. When grounded, the device gives diagnostic information via a simple error flag. When supplied with VCC = 5 V, the device works in SPI mode. In this mode, detailed failure diagnosis is available via the serial interface. Summary of Features Operating supply voltage 5 V to 28 V Typical RDSon = 150 mΩ for each output transistor (at 25 °C) Continuous DC load current 5 A (TC < 100 °C) Output current limitation at typ. 6.6 A ± 1.1 A Short circuit shut-down for output currents over 8 A Logic- inputs TTL/CMOS-compatible Output switching frequency up to 30 kHz Rise and fall times optimized for 0.5-2 kHz Over-temperature protection Short circuit protection Undervoltage disable function Diagnostic by SPI or Status-Flag (configurable) Enable and Disable inputs PG-DSO-20-37, -65 power package Green Product (RoHS compliant) Benefits Full protection and diagnosis capability enables for use in safety relevant applications covers full automotive temperature range No external freewheeling diodes required SPI interface enables direct communictation with microcontroller Potential Applications Electronic Throttle Control Exhaust Gas Recirculation System Variable Turbo Geometry Waste Gate Resonant Charging Flaps Swirl & Tumble flaps Variable Valve timing

The MOTIX™ TLE 7209-2R H-Bridge is protected against over-temperature and short circuits and has an under voltage lockout for all the supply voltages “VS” (main DC power supply). All malfunctions cause the output stages to go tristate.
The device is configurable by the DMS pin. When grounded, the device gives diagnostic information via a simple error flag. When supplied with VCC = 5 V, the device works in SPI mode.
In this mode, detailed failure diagnosis is available via the serial interface.


Summary of Features

  • Operating supply voltage 5 V to 28 V
  • Typical RDSon = 150 mΩ for each output transistor (at 25 °C)
  • Continuous DC load current 5 A (TC < 100 °C)
  • Output current limitation at typ. 6.6 A ± 1.1 A
  • Short circuit shut-down for output currents over 8 A
  • Logic- inputs TTL/CMOS-compatible
  • Output switching frequency up to 30 kHz
  • Rise and fall times optimized for 0.5-2 kHz
  • Over-temperature protection
  • Short circuit protection
  • Undervoltage disable function
  • Diagnostic by SPI or Status-Flag (configurable)
  • Enable and Disable inputs
  • PG-DSO-20-37, -65 power package
  • Green Product (RoHS compliant)

Benefits

  • Full protection and diagnosis capability enables for use in safety relevant applications covers full automotive temperature range
  • No external freewheeling diodes required SPI interface enables direct communictation with microcontroller

Potential Applications

  • Electronic Throttle Control
  • Exhaust Gas Recirculation System
  • Variable Turbo Geometry
  • Waste Gate
  • Resonant Charging Flaps
  • Swirl & Tumble flaps
  • Variable Valve timing
Supplier's Site Datasheet
Singapore, Singapore
5V 28V Motor Driver IC
744-TLE7209-2R
5V 28V Motor Driver IC 744-TLE7209-2R
IC MOTOR DRIVER 5V-28V 20DSO Product overview: TLE7209-2R from Infineon Technologies is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 28V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 5V, 28V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TLE7209-2R can be used for catalog matching and distributor lookup.

IC MOTOR DRIVER 5V-28V 20DSO Product overview: TLE7209-2R from Infineon Technologies is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 28V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 5V, 28V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TLE7209-2R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Motor Drivers, Controllers - TLE7209-2R - 369743-TLE7209-2R - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - TLE7209-2R
369743-TLE7209-2R
PMIC - PMIC - Motor Drivers, Controllers - TLE7209-2R 369743-TLE7209-2R
Manufacturer: Infineon Technologies Win Source Part Number: 369743-TLE7209-2R Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 369743-TLE7209-2R
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient

Buy Now
Motor Drivers, Controllers - TLE7209-2R-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
TLE7209-2R-ND
Motor Drivers, Controllers TLE7209-2R-ND
Motor Driver CMOS SPI PG-DSO-20-12

Motor Driver CMOS SPI PG-DSO-20-12

Buy Now Datasheet
Motor Drivers, Controllers - TLE7209-2R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
TLE7209-2R
Motor Drivers, Controllers TLE7209-2R
Motor Driver CMOS SPI PG-DSO-20-12

Motor Driver CMOS SPI PG-DSO-20-12

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - TLE7209-2R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers
TLE7209-2R
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers TLE7209-2R
IC MOTOR DRIVER 5V-28V 20DSO

IC MOTOR DRIVER 5V-28V 20DSO

Supplier's Site
PMIC - Motor Drivers, Controllers - TLE7209-2R - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
TLE7209-2R
PMIC - Motor Drivers, Controllers TLE7209-2R
IC MOTOR DRIVER 5V-28V 20DSO

IC MOTOR DRIVER 5V-28V 20DSO

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Motor Controllers DC Motor Drives Motion Controllers DC Motor Drives Motor Controllers Motor Controllers Motor Controllers
Product Number TLE7209-2R 744-TLE7209-2R 369743-TLE7209-2R TLE7209-2R-ND TLE7209-2R TLE7209-2R TLE7209-2R
Product Name Power - Motor control ICs - MOTIX™ | Brushed DC Motor Control ICs - MOTIX™ | Integrated Full-Bridge ICs - TLE7209-2R 5V 28V Motor Driver IC PMIC - PMIC - Motor Drivers, Controllers - TLE7209-2R Motor Drivers, Controllers Motor Drivers, Controllers Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers PMIC - Motor Drivers, Controllers
Motor / System DC Brushed DC Brushed DC Brushed; Brushed DC
Configuration PCB Mount PCB Mount; "20-PowerSOIC (0.433"", 11.00mm Width)"
Operating Temperature -40 to 150 C (-40 to 302 F) -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
DC Input 5 to 28 volts 28 volts 5 to 28 volts
PC-Based Bus SPI
Unlock Full Specs
to access all available technical data

Similar Products

Motor Driver IC - 744-TLE52052GNTMA1 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
View Details
4 suppliers
Ep Rohs Compliant Infineon - 58AJ2907 - Newark, An Avnet Company
Specs
Product Pulse Width Modulation Drive
View Details
Motor Driver IC - 744-IM231L6S1BAUMA1 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Operating Temperature -40 C (-40 F)
DC Input 16 volts
View Details
4 suppliers
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - 1099701-TLE4729GXUMA1 - Win Source Electronics
Specs
Operating Temperature -40 to 150 C (-40 to 302 F)
AC Input 5 to 16 volts
DC Input 5 to 16 volts
View Details
6 suppliers