Rochester Electronics IGBTs - Single - IRG4PC50KPBF IRG4PC50KPBF

Description
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 875204-IRG4PC50KPBF Operating Temperature Range: -55°C ~ 150°C (TJ) Features: IGBT - 600 V 52 A 200 W Through Hole TO-247AC Package: Bulk Package: TO-247-3 Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: TO-247AC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote Datasheet
Description
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 875204-IRG4PC50KPBF Operating Temperature Range: -55°C ~ 150°C (TJ) Features: IGBT - 600 V 52 A 200 W Through Hole TO-247AC Package: Bulk Package: TO-247-3 Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: TO-247AC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Single - IRG4PC50KPBF - 875204-IRG4PC50KPBF - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IRG4PC50KPBF
875204-IRG4PC50KPBF
IGBTs - Single - IRG4PC50KPBF 875204-IRG4PC50KPBF
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 875204-IRG4PC50KPBF Operating Temperature Range: -55°C ~ 150°C (TJ) Features: IGBT - 600 V 52 A 200 W Through Hole TO-247AC Package: Bulk Package: TO-247-3 Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: TO-247AC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected

Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 875204-IRG4PC50KPBF
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: IGBT - 600 V 52 A 200 W Through Hole TO-247AC
Package: Bulk
Package: TO-247-3
Mounting: Through Hole
Categories: Discrete Semiconductor Products
Case / Package: TO-247AC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 875204-IRG4PC50KPBF
Product Name IGBTs - Single - IRG4PC50KPBF
Package Type TO-247; SOT3; TO-247AC
Unlock Full Specs
to access all available technical data

Similar Products

Interfet -  - Micross Components, Inc.
Micross Components, Inc.
View Details
 - 1ED3121MU12HXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Transistor Type MOSFET; IGBT
Package Type SO-8; PG-DSO-8
View Details
60 V, 1 A NPN medium power transistors - BC55-10PAS-QX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
3 suppliers