The IRFS7762TRLPBF is an N-channel HEXFET® Power MOSFET in a D2-Pak (TO-263AB) surface mount package, designed for motor drive, synchronous rectifier, and DC/DC converter applications. It has a drain-to-source voltage rating of 75 V, a continuous drain current of 85 A at 25°C, and a maximum on-resistance of 6.7 mΩ at 10 V gate-source voltage. The device supports pulsed drain currents up to 335 A and has a maximum power dissipation of 140 W. Junction temperature ranges from -55°C to 175°C. It is RoHS compliant and meets MSL1 moisture sensitivity level. The part is packaged in tape and reel for automated assembly.
Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 875186-IRFS7762TRLPB
Series: HEXFET®, StrongIRFET™
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 75 V 85A (Tc) 140W (Tc) Surface Mount PG-TO263-3
Package: Bulk
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: PG-TO263-3
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 875186-IRFS7762TRLPBF |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFS7762TRLPBF |
| Polarity | N-Channel |