The IRFP254B is a 250V N-channel MOSFET designed for high-efficiency switching applications such as DC/DC converters and switch-mode power supplies. It is packaged in a TO-3P case and rated for a continuous drain current of 25 A at 25°C junction temperature. The device has a maximum on-state resistance of 0.14 Ω at a gate-source voltage of 10 V, a total gate charge of 95 nC typical, and a reverse transfer capacitance of 60 pF typical. It is 100% avalanche tested with a single-pulsed avalanche energy rating of 700 mJ and a peak diode recovery dv/dt of 5.5 V/ns. The operating and storage temperature range is -55°C to +150°C, with a thermal resistance from junction to case of 0.56°C/W.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 875149-IRFP254B
Series: *
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
| Win Source Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | 875149-IRFP254B |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP254B |
| Package Type | SOT3 |