Rochester Electronics Interface - Interface - Analog Switches - Special Purpose - IH5352CWE IH5352CWE

Description
Manufacturer: Maxim Integrated Win Source Part Number: 921052-IH5352CWE Operating Temperature Range: 0°C ~ 70°C Features: Video Switch IC 4 Channel 16-SOIC Package: 16-SOIC (0.295", 7.50mm Width) Package: Tube Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 46 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 921052-IH5352CWE Operating Temperature Range: 0°C ~ 70°C Features: Video Switch IC 4 Channel 16-SOIC Package: 16-SOIC (0.295", 7.50mm Width) Package: Tube Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 46 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - IH5352CWE - 921052-IH5352CWE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - IH5352CWE
921052-IH5352CWE
Interface - Interface - Analog Switches - Special Purpose - IH5352CWE 921052-IH5352CWE
Manufacturer: Maxim Integrated Win Source Part Number: 921052-IH5352CWE Operating Temperature Range: 0°C ~ 70°C Features: Video Switch IC 4 Channel 16-SOIC Package: 16-SOIC (0.295", 7.50mm Width) Package: Tube Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 46 HTSUS: 8542.39.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 921052-IH5352CWE
Operating Temperature Range: 0°C ~ 70°C
Features: Video Switch IC 4 Channel 16-SOIC
Package: 16-SOIC (0.295", 7.50mm Width)
Package: Tube
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 46
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 921052-IH5352CWE
Product Name Interface - Interface - Analog Switches - Special Purpose - IH5352CWE
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN55LBC172 Quadruple Low-Power Differential Line Driver - 5962-9076503QFA - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details
2 suppliers
Driver Ic; Supply Voltage Min Allegro Microsystems - 01F263 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 704-5063 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 40 C (-4 to 104 F)
View Details