IDT74FCT2373KATP -- LOGIC - LATCHES
Rochester Electronics
Logic - Latches
IDT74FCT2373KATP
Description
OCTAL TRANSPARENT LATCH
-
Lingto Electronic Limited
Datasheet
Description
OCTAL TRANSPARENT LATCH
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Logic Latches |
|
Product Number
|
IDT74FCT2373KATP |
|
Product Name
|
Logic - Latches |
Unlock Full Specs
to access all available technical data
Similar Products
Latch Type
Transparent-D
Output Characteristics
3-State
Supply Voltage
5.5
View Details
5 suppliers
Propagation Delay
18.8 ns
Package Type
TSSOP; TSSOP
Number of Pins
20
View Details
Integrated Device Technology
Supply Voltage
5V
Operating Temperature
-40 to 85 C (-40 to 185 F)
Package Type
TSSOP; TSSOP 6.1 MM 0.5MM PITCH
View Details
3 suppliers