Rochester Electronics Logic - Latches IDT74FCT16373TPV

Description
FAST 16 BIT TRANSPARENT LATCH
Datasheet
Description
FAST 16 BIT TRANSPARENT LATCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - IDT74FCT16373TPV - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
IDT74FCT16373TPV
Logic - Latches IDT74FCT16373TPV
FAST 16 BIT TRANSPARENT LATCH

FAST 16 BIT TRANSPARENT LATCH

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Logic Latches
Product Number IDT74FCT16373TPV
Product Name Logic - Latches
Latch Type D; Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74LCX573MSA - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Octal D-type transparent latch; 3-state - 74AHC573PW,118 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
5 suppliers
Specs
Latch Type D
Supply Voltage 5V; 5
Operating Current 0.5000 mA
View Details
2 suppliers
Dual 4-Bit Latch - 9308/J,K - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Power Dissipation 325 milliwatts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details