Rochester Electronics Logic - Latches IDT74FCT16373ETPV

Description
FAST 16 BIT TRANSPARENT LATCH
Datasheet
Description
FAST 16 BIT TRANSPARENT LATCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - IDT74FCT16373ETPV - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
IDT74FCT16373ETPV
Logic - Latches IDT74FCT16373ETPV
FAST 16 BIT TRANSPARENT LATCH

FAST 16 BIT TRANSPARENT LATCH

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Logic Latches
Product Number IDT74FCT16373ETPV
Product Name Logic - Latches
Latch Type D; Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74LV259DB,112 - Lingto Electronic Limited
Specs
Latch Type D
Low-level Output Current (Sink) 6 mA
High-level Output Current (Source) 6 mA
View Details
Logic Family / Base Number Nexperia - 24AC3285 - Newark, An Avnet Company
Specs
Propagation Delay 18.8 ns
Package Type TSSOP; TSSOP
Number of Pins 20
View Details
CD4724B-MIL CMOS 8-Bit Addressable Latch - CD4724BF3A - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 3V; 10
Operating Current 0.3000 mA
View Details
4 suppliers
Dual 2-Bit Transparent Latch - 54LS75/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Latch Type D
Supply Voltage 7 V
Propagation Delay 15 ns
View Details