Rochester Electronics Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ID8251AB ID8251AB

Description
Manufacturer: Advanced Micro Devices Win Source Part Number: 920860-ID8251AB Features: UART IC 1, UART Channel - - 28-CDIP Package: Bulk Package: 28-CDIP Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 28-CDIP Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote Datasheet
Description
Manufacturer: Advanced Micro Devices Win Source Part Number: 920860-ID8251AB Features: UART IC 1, UART Channel - - 28-CDIP Package: Bulk Package: 28-CDIP Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 28-CDIP Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ID8251AB - 920860-ID8251AB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ID8251AB
920860-ID8251AB
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ID8251AB 920860-ID8251AB
Manufacturer: Advanced Micro Devices Win Source Part Number: 920860-ID8251AB Features: UART IC 1, UART Channel - - 28-CDIP Package: Bulk Package: 28-CDIP Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 28-CDIP Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected

Manufacturer: Advanced Micro Devices
Win Source Part Number: 920860-ID8251AB
Features: UART IC 1, UART Channel - - 28-CDIP
Package: Bulk
Package: 28-CDIP
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 28-CDIP
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 920860-ID8251AB
Product Name Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ID8251AB
Package Type DIP; 28-CDIP
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261026-SI2435-A-FT - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3.3V
Package Type SSOP
View Details
5 suppliers
RF and mmW Front End Module - 1059422 - Richardson RFPD
Specs
Device Type Front End
Supply Voltage Other; 3.4
Package Type LGA; LGA
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
DS26F31MQML Quad High Speed Differential Line Drivers - 5962-7802302M2A - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CFP,LCCC
View Details