Rochester Electronics PMIC - PMIC - Display Drivers - ICM7212AMIPL ICM7212AMIPL

Description
Manufacturer: Maxim Integrated Win Source Part Number: 874207-ICM7212AMIPL Operating Temperature Range: -20°C ~ 85°C Features: LED Driver 40-PDIP Package: Tube Package: 40-DIP (0.600", 15.24mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 40-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 10 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 874207-ICM7212AMIPL Operating Temperature Range: -20°C ~ 85°C Features: LED Driver 40-PDIP Package: Tube Package: 40-DIP (0.600", 15.24mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 40-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 10 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - ICM7212AMIPL - 874207-ICM7212AMIPL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - ICM7212AMIPL
874207-ICM7212AMIPL
PMIC - PMIC - Display Drivers - ICM7212AMIPL 874207-ICM7212AMIPL
Manufacturer: Maxim Integrated Win Source Part Number: 874207-ICM7212AMIPL Operating Temperature Range: -20°C ~ 85°C Features: LED Driver 40-PDIP Package: Tube Package: 40-DIP (0.600", 15.24mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 40-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 10 HTSUS: 8542.39.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 874207-ICM7212AMIPL
Operating Temperature Range: -20°C ~ 85°C
Features: LED Driver 40-PDIP
Package: Tube
Package: 40-DIP (0.600", 15.24mm)
Mounting: Through Hole
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 40-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 10
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 874207-ICM7212AMIPL
Product Name PMIC - PMIC - Display Drivers - ICM7212AMIPL
Operating Temperature -20 to 85 C (-4 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI32260-C-FMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 3.47V
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Interface - Interface - Specialized - ML6652EM - 208540-ML6652EM - Win Source Electronics
Specs
Supply Voltage Other; 3.3V
Package Type 44-LPCC/QFN (7x7)
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
AM26C31M Quadruple Differential Line Driver - 5962-9163901Q2A - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details