Rochester Electronics Diodes, Rectifiers - Single - HVC142A-NKRF-E HVC142A-NKRF-E

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 874035-HVC142A-NKRF- E Series: * Features: Diode Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 8000 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.10.0070
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 874035-HVC142A-NKRF- E Series: * Features: Diode Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 8000 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.10.0070
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - HVC142A-NKRF-E - 874035-HVC142A-NKRF-E - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - HVC142A-NKRF-E
874035-HVC142A-NKRF-E
Diodes, Rectifiers - Single - HVC142A-NKRF-E 874035-HVC142A-NKRF-E
Manufacturer: Renesas Electronics America Win Source Part Number: 874035-HVC142A-NKRF- E Series: * Features: Diode Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 8000 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.10.0070

Manufacturer: Renesas Electronics America
Win Source Part Number: 874035-HVC142A-NKRF-E
Series: *
Features: Diode
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 8000
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.10.0070

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 874035-HVC142A-NKRF-E
Product Name Diodes, Rectifiers - Single - HVC142A-NKRF-E
Diode Type Diode
Unlock Full Specs
to access all available technical data

Similar Products

RF PIN Diode - SMP1321-073LF - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Diode Type PIN; RF Diodes
VR 100 volts
View Details
Voltage Regulator diode (Zener diode) - HR1N4493US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 9.5 mA
IR 0.2500 mA
View Details
Bridge Rectifiers - CC1657-ND - DigiKey
Specs
Diode Type Bridge Rectifiers
Diode Applications Rectifier
Tj -40 to 125 C (-40 to 257 F)
View Details
5 suppliers
General-purpose Schottky diode - BAS70L,315 - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
8 suppliers