Rochester Electronics Diodes, Rectifiers - Single - HSD119KRF-E HSD119KRF-E

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 920610-HSD119KRF-E Series: * Features: Diode Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 8000 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.10.0070
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 920610-HSD119KRF-E Series: * Features: Diode Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 8000 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.10.0070
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - HSD119KRF-E - 920610-HSD119KRF-E - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - HSD119KRF-E
920610-HSD119KRF-E
Diodes, Rectifiers - Single - HSD119KRF-E 920610-HSD119KRF-E
Manufacturer: Renesas Electronics America Win Source Part Number: 920610-HSD119KRF-E Series: * Features: Diode Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 8000 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.10.0070

Manufacturer: Renesas Electronics America
Win Source Part Number: 920610-HSD119KRF-E
Series: *
Features: Diode
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 8000
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.10.0070

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 920610-HSD119KRF-E
Product Name Diodes, Rectifiers - Single - HSD119KRF-E
Diode Type Diode
Unlock Full Specs
to access all available technical data

Similar Products

RF Diodes - 863-1784-1-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Diode Type PIN; RF Diodes
VR 200 volts
Tj -65 to 150 C (-85 to 302 F)
View Details
5 suppliers
Voltage Regulator diode (Zener diode) - HR1N4462US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 191 mA
IR 1 mA
View Details
B48-2 and B48-2T Series B485H-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
General-purpose Schottky diode - BAS40H-QX - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
2 suppliers