Win Source Part Number: 1281100-SMP1331-040L
Category: Discrete Semiconductor Products>Diodes - RF
Package: Tape & Reel
Standard Package: 3,000
Diode Type: PIN - Single
Capacitance @ Vr, F: 0.35pF @ 30V, 1MHz
Voltage - Peak Reverse (Max): 200V
Power Dissipation (Max): 250 mW
Resistance @ If, F: 500mOhm @ 100mA, 100MHz
Package / Case: SOD-882
Supplier Device Package: SOD-882
Temperature Range - Operating: -65°C ~ 150°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0070
Mfr: Skyworks Solutions Inc.
Other Names: 863-1784-6,863-1784-
Base Product Number: SMP1331
RF DIODE PIN 200V 250MW SOD882 Product overview: SMP1331-040LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 250MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 250MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-SMP1331-040LF can be used for catalog matching and distributor lookup.
RF Diode PIN - Single 200V 250mW SOD-882
RF Diode PIN - Single 200V 250mW SOD-882
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF DIODE PIN 200V 250MW SOD882
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | RF Diodes | RF Diodes | RF Diodes |
| Product Number | 1281100-SMP1331-040LF | 284-SMP1331-040LF | 863-1784-1-ND | SMP1331-040LF | SMP1331-040LF |
| Product Name | Discrete Semiconductor Products - Diodes - RF | 200V 250MW Diode and Rectifier | RF Diodes | RF PIN Diode | Discrete Semiconductor Products - Diodes - RF Diodes |
| Diode Type | PIN - Single | PIN | PIN | ||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Package | Tape & Reel (TR) | SOD-882 | SOD-882 | ||
| RoHS Compliant | RoHS |