Rochester Electronics Attenuators - HMC657LP2ETR HMC657LP2ETR

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 920488-HMC657LP2ETR Features: RF Attenuators 15dB - 6-TDFN Exposed Pad Package: Bulk Package: 6-TDFN Exposed Pad Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 920488-HMC657LP2ETR Features: RF Attenuators 15dB - 6-TDFN Exposed Pad Package: Bulk Package: 6-TDFN Exposed Pad Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Attenuators - HMC657LP2ETR
920488-HMC657LP2ETR
Attenuators - HMC657LP2ETR 920488-HMC657LP2ETR
Manufacturer: Analog Devices Inc. Win Source Part Number: 920488-HMC657LP2ETR Features: RF Attenuators 15dB - 6-TDFN Exposed Pad Package: Bulk Package: 6-TDFN Exposed Pad Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 920488-HMC657LP2ETR
Features: RF Attenuators 15dB - 6-TDFN Exposed Pad
Package: Bulk
Package: 6-TDFN Exposed Pad
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 1
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Attenuators
Product Number 920488-HMC657LP2ETR
Product Name Attenuators - HMC657LP2ETR
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - NFA022K - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.3 :1
View Details
ATN04-0067CH, Passive GaAs MMIC Attenuator Family - ATN04-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
31.5 dB Programmable Attenuator, 10 MHz - 67 GHz - EDAT-67G-30 - Mini-Circuits
Specs
Insertion Loss 1.8 dB
Attenuation 0.0 to 31.5 dB
Package Type Connectorized
View Details