Rochester Electronics Interface - Drivers, Receivers, Transceivers HIN207ECA

Description
RS-232 TRANSMITTER/RECIEVER
Datasheet
Description
RS-232 TRANSMITTER/RECIEVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - HIN207ECA - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
HIN207ECA
Interface - Drivers, Receivers, Transceivers HIN207ECA
RS-232 TRANSMITTER/RECIEVER

RS-232 TRANSMITTER/RECIEVER

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number HIN207ECA
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52805-CAAA-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
10.7 - 12.75 GHz Ku-Band Quad 4x2 Rx Beamformer IC - AWMF-0240 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 10700 to 12750 MHz
View Details
KBMPS300400 - KBMPS300400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 30000 to 40000 MHz
View Details
RF Amplifiers - SE2567L-R - ODG (Origin Data Global)
Skyworks Solutions, Inc.
Specs
Technology 802.11a
Supply Voltage Other; 3V ~ 3.6V
Package Type 16-VFQFN Exposed Pad
View Details