Rochester Electronics Logic - Flip Flops HEF40374BT,652

Description
IC FF D-TYPE SNGL 8BIT 20SO
Datasheet
Description
IC FF D-TYPE SNGL 8BIT 20SO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - HEF40374BT,652 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
HEF40374BT,652
Logic - Flip Flops HEF40374BT,652
IC FF D-TYPE SNGL 8BIT 20SO

IC FF D-TYPE SNGL 8BIT 20SO

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number HEF40374BT,652
Product Name Logic - Flip Flops
fMAX 17 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 54FCT574CTLB - Lingto Electronic Limited
Specs
Low-level Output Current (Sink) 48 mA
High-level Output Current (Source) 15 mA
View Details
Flip Flops - 54LS378FMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
 - 74AUP1G80GF,132 - Rochester Electronics
Specs
Triggering Positive-edge Triggered
Package Type XFDFN6
Logic Family CMOS
View Details
5 suppliers