HEF4013BT/C1118 -- LOGIC - FLIP FLOPS
Rochester Electronics
Logic - Flip Flops
HEF4013BT/C1118
-
Lingto Electronic Limited
Datasheet
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Flip-Flops |
|
Product Number
|
HEF4013BT/C1118 |
|
Product Name
|
Logic - Flip Flops |
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
Triggering
Positive-edge Triggered; Positive Edge
Supply Voltage
2 V ~ 6 V
Propagation Delay
27 ns
View Details
6 suppliers
fMAX
300 MHz
Low-level Output Current (Sink)
64 mA
High-level Output Current (Source)
32 mA
View Details