HD8178232UCPJS -- EMBEDDED - DSP (DIGITAL SIGNAL PROCESSORS)
Rochester Electronics
Embedded - DSP (Digital Signal Processors)
HD8178232UCPJS
Description
DIGITAL SIGNAL PROCESSOR
-
Lingto Electronic Limited
Datasheet
Description
DIGITAL SIGNAL PROCESSOR
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Digital Signal Processors (DSP) |
|
Product Number
|
HD8178232UCPJS |
|
Product Name
|
Embedded - DSP (Digital Signal Processors) |
Unlock Full Specs
to access all available technical data
Similar Products
Package Type
Other; 367-FCBGA (15x15)
Clock Speed
750 MHz
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Data Bus
32-Bit
Package Type
Other; LQFP
Pin Count
144
View Details
Data Bus
8-Bit
Supply Voltage
2.5V; 3V; 3.3V; 3.6V
Package Type
FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details