Cirrus Logic, Inc. Multi-Standard Audio Decoder DSPs CS494xx

Description
The CS494xx audio decoder DSP family is a market-specific consumer entertainment processor targeted for audio/video receivers and DVD players. The CS494003 integrates an enhanced version of the CS49300 Family DSP audio decoder and a 32-bit programmable post-processor DSP and allows the designer to differentiate products through the Cirrus Logic Framework programming structure and Framework module library. Dolby Pro Logic II, DTS Digital Surround, MPEG Multi-channel and Cirrus Logic Original Surround 6.1 PCM (pulse code modulation) Effects Processor — the last capable of generating audio modes such as 'Hall,' 'Theater' and 'Church' — are included in the cost of the CS49400. Additional algorithms, available through the Cirrus Logic software licensing program, give the designer even more ability to deliver end-product differentiation. This Cirrus Logic DSP contains sufficient on-chip SRAM to support all major audio decoding algorithms available today, including AAC Multi-channel, DTS 96/24 and DTS-ES 96/24. The CS494xx also supports a glueless SDRAM/SRAM for increased all-channel delays. The SRAM interface supports connection to an external byte-wide Flash memory, allowing products to be field-upgradable as new audio algorithms are developed. The CS494xx, when coupled with Cirrus Logic-certified decoder library, digital interface products and mixed-signal data converters, enables the conception and design of the next-generation of digital entertainment products. Features CS49300 legacy audio decoder support Dolby Digital EX, Dolby Pro Logic IIx, Dolby Digital Headphone®, Dolby Digital Virtual Speaker® DTS 96/24™, DTS-ES Discrete 6.1™, DTS-ES Matrix 6.1™, DTS Digital Surround® and DTS Virtual 5.1™ MPEG-2: AAC Multi-channel 5.1 MPEG Multi-channel and Musicam MPEG-1/2, Layer III (MP3) DTS Neo:6, SRS Circle Surround II Cirrus Extra Surround, Cirrus Original Surround 6.1 (C.O.S. 6.1), Intelligent Room Calibration™ THX Select 12-channel serial audio inputs Integrated 8 KB input buffer Powerful 32-bit audio DSP Customer software security keys Large on-chip X, Y and program RAM Supports SDRAM, SRAM, Flash memories 16-channel PCM output Dual S/PDIF transmitters SPI serial and Motorola and Intel parallel host control interfaces Package: 144-pin LQFP; lead-free assembly
Description
The CS494xx audio decoder DSP family is a market-specific consumer entertainment processor targeted for audio/video receivers and DVD players. The CS494003 integrates an enhanced version of the CS49300 Family DSP audio decoder and a 32-bit programmable post-processor DSP and allows the designer to differentiate products through the Cirrus Logic Framework programming structure and Framework module library. Dolby Pro Logic II, DTS Digital Surround, MPEG Multi-channel and Cirrus Logic Original Surround 6.1 PCM (pulse code modulation) Effects Processor — the last capable of generating audio modes such as 'Hall,' 'Theater' and 'Church' — are included in the cost of the CS49400. Additional algorithms, available through the Cirrus Logic software licensing program, give the designer even more ability to deliver end-product differentiation. This Cirrus Logic DSP contains sufficient on-chip SRAM to support all major audio decoding algorithms available today, including AAC Multi-channel, DTS 96/24 and DTS-ES 96/24. The CS494xx also supports a glueless SDRAM/SRAM for increased all-channel delays. The SRAM interface supports connection to an external byte-wide Flash memory, allowing products to be field-upgradable as new audio algorithms are developed. The CS494xx, when coupled with Cirrus Logic-certified decoder library, digital interface products and mixed-signal data converters, enables the conception and design of the next-generation of digital entertainment products. Features CS49300 legacy audio decoder support Dolby Digital EX, Dolby Pro Logic IIx, Dolby Digital Headphone®, Dolby Digital Virtual Speaker® DTS 96/24™, DTS-ES Discrete 6.1™, DTS-ES Matrix 6.1™, DTS Digital Surround® and DTS Virtual 5.1™ MPEG-2: AAC Multi-channel 5.1 MPEG Multi-channel and Musicam MPEG-1/2, Layer III (MP3) DTS Neo:6, SRS Circle Surround II Cirrus Extra Surround, Cirrus Original Surround 6.1 (C.O.S. 6.1), Intelligent Room Calibration™ THX Select 12-channel serial audio inputs Integrated 8 KB input buffer Powerful 32-bit audio DSP Customer software security keys Large on-chip X, Y and program RAM Supports SDRAM, SRAM, Flash memories 16-channel PCM output Dual S/PDIF transmitters SPI serial and Motorola and Intel parallel host control interfaces Package: 144-pin LQFP; lead-free assembly

Suppliers

Company
Product
Description
Supplier Links
Multi-Standard Audio Decoder DSPs - CS494xx - Cirrus Logic, Inc.
Austin, TX, USA
Multi-Standard Audio Decoder DSPs
CS494xx
Multi-Standard Audio Decoder DSPs CS494xx
The CS494xx audio decoder DSP family is a market-specific consumer entertainment processor targeted for audio/video receivers and DVD players. The CS494003 integrates an enhanced version of the CS49300 Family DSP audio decoder and a 32-bit programmable post-processor DSP and allows the designer to differentiate products through the Cirrus Logic Framework programming structure and Framework module library. Dolby Pro Logic II, DTS Digital Surround, MPEG Multi-channel and Cirrus Logic Original Surround 6.1 PCM (pulse code modulation) Effects Processor — the last capable of generating audio modes such as 'Hall,' 'Theater' and 'Church' — are included in the cost of the CS49400. Additional algorithms, available through the Cirrus Logic software licensing program, give the designer even more ability to deliver end-product differentiation. This Cirrus Logic DSP contains sufficient on-chip SRAM to support all major audio decoding algorithms available today, including AAC Multi-channel, DTS 96/24 and DTS-ES 96/24. The CS494xx also supports a glueless SDRAM/SRAM for increased all-channel delays. The SRAM interface supports connection to an external byte-wide Flash memory, allowing products to be field-upgradable as new audio algorithms are developed. The CS494xx, when coupled with Cirrus Logic-certified decoder library, digital interface products and mixed-signal data converters, enables the conception and design of the next-generation of digital entertainment products. Features CS49300 legacy audio decoder support Dolby Digital EX, Dolby Pro Logic IIx, Dolby Digital Headphone®, Dolby Digital Virtual Speaker® DTS 96/24™, DTS-ES Discrete 6.1™, DTS-ES Matrix 6.1™, DTS Digital Surround® and DTS Virtual 5.1™ MPEG-2: AAC Multi-channel 5.1 MPEG Multi-channel and Musicam MPEG-1/2, Layer III (MP3) DTS Neo:6, SRS Circle Surround II Cirrus Extra Surround, Cirrus Original Surround 6.1 (C.O.S. 6.1), Intelligent Room Calibration™ THX Select 12-channel serial audio inputs Integrated 8 KB input buffer Powerful 32-bit audio DSP Customer software security keys Large on-chip X, Y and program RAM Supports SDRAM, SRAM, Flash memories 16-channel PCM output Dual S/PDIF transmitters SPI serial and Motorola and Intel parallel host control interfaces Package: 144-pin LQFP; lead-free assembly

The CS494xx audio decoder DSP family is a market-specific consumer entertainment processor targeted for audio/video receivers and DVD players. The CS494003 integrates an enhanced version of the CS49300 Family DSP audio decoder and a 32-bit programmable post-processor DSP and allows the designer to differentiate products through the Cirrus Logic Framework programming structure and Framework module library. Dolby Pro Logic II, DTS Digital Surround, MPEG Multi-channel and Cirrus Logic Original Surround 6.1 PCM (pulse code modulation) Effects Processor — the last capable of generating audio modes such as 'Hall,' 'Theater' and 'Church' — are included in the cost of the CS49400. Additional algorithms, available through the Cirrus Logic software licensing program, give the designer even more ability to deliver end-product differentiation. This Cirrus Logic DSP contains sufficient on-chip SRAM to support all major audio decoding algorithms available today, including AAC Multi-channel, DTS 96/24 and DTS-ES 96/24. The CS494xx also supports a glueless SDRAM/SRAM for increased all-channel delays. The SRAM interface supports connection to an external byte-wide Flash memory, allowing products to be field-upgradable as new audio algorithms are developed. The CS494xx, when coupled with Cirrus Logic-certified decoder library, digital interface products and mixed-signal data converters, enables the conception and design of the next-generation of digital entertainment products.

Features

  • CS49300 legacy audio decoder support
  • Dolby Digital EX, Dolby Pro Logic IIx, Dolby Digital Headphone®, Dolby Digital Virtual Speaker®
  • DTS 96/24™, DTS-ES Discrete 6.1™, DTS-ES Matrix 6.1™, DTS Digital Surround® and DTS Virtual 5.1™
  • MPEG-2: AAC Multi-channel 5.1
  • MPEG Multi-channel and Musicam
  • MPEG-1/2, Layer III (MP3)
  • DTS Neo:6, SRS Circle Surround II
  • Cirrus Extra Surround, Cirrus Original Surround 6.1 (C.O.S. 6.1), Intelligent Room Calibration™
  • THX Select
  • 12-channel serial audio inputs
  • Integrated 8 KB input buffer
  • Powerful 32-bit audio DSP
  • Customer software security keys
  • Large on-chip X, Y and program RAM
  • Supports SDRAM, SRAM, Flash memories
  • 16-channel PCM output
  • Dual S/PDIF transmitters
  • SPI serial and Motorola and Intel parallel host control interfaces
  • Package: 144-pin LQFP; lead-free assembly
Supplier's Site

Technical Specifications

  Cirrus Logic, Inc.
Product Category Digital Signal Processors (DSP)
Product Number CS494xx
Product Name Multi-Standard Audio Decoder DSPs
Data Bus 32-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP2115KP-80 - Lingto Electronic Limited
Specs
Clock Speed 20 MHz
Interface Type Host Interface, Synchronous Serial Port (SSP)
View Details
Dsp - 698-QG84001XMB - ERSAELECTRONICS PTE. LTD.
Intel Corporation
Specs
Package Type Other; Bulk
View Details
2 suppliers