Rochester Electronics Embedded - Embedded - Microprocessors - HD63A03XPJ HD63A03XPJ

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 873388-HD63A03XPJ Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 873388-HD63A03XPJ Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - HD63A03XPJ - 873388-HD63A03XPJ - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - HD63A03XPJ
873388-HD63A03XPJ
Embedded - Embedded - Microprocessors - HD63A03XPJ 873388-HD63A03XPJ
Manufacturer: Renesas Electronics America Win Source Part Number: 873388-HD63A03XPJ Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 873388-HD63A03XPJ
Series: *
Features: Microprocessor IC series
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.31.0001

Buy Now
Embedded - Microprocessors - HD63A03XPJ - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
HD63A03XPJ
Embedded - Microprocessors HD63A03XPJ
MICROPROCESSOR 8-BIT 1.5MHZ

MICROPROCESSOR 8-BIT 1.5MHZ

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 873388-HD63A03XPJ HD63A03XPJ
Product Name Embedded - Embedded - Microprocessors - HD63A03XPJ Embedded - Microprocessors
Unlock Full Specs
to access all available technical data

Similar Products

AM1705 Sitara Processor - AM1705DPTP4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; HLQFP
View Details
7 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
Embedded - Embedded - Microprocessors - TS68020VF1-20 - 937632-TS68020VF1-20 - Win Source Electronics
Specs
Package Type QFP; Other; 132-CQFP (24.13x24.13)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers