Rochester Electronics Embedded - Embedded - Microprocessors - AM3356BZCZD30 AM3356BZCZD30

Description
Manufacturer: Texas Instruments Win Source Part Number: 911360-AM3356BZCZD30 Series: Sitara™ Operating Temperature Range: -40°C ~ 90°C (TJ) Features: ARM® Cortex®-A8 Microprocessor IC series 1 Core, 32-Bit 300MHz 324-NFBGA (15x15) Core Processor: ARM® Cortex®-A8 Speed: 300MHz Package: Bulk Package: 324-LFBGA Categories: Integrated Circuits (ICs) Case / Package: 324-NFBGA (15x15) Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 911360-AM3356BZCZD30 Series: Sitara™ Operating Temperature Range: -40°C ~ 90°C (TJ) Features: ARM® Cortex®-A8 Microprocessor IC series 1 Core, 32-Bit 300MHz 324-NFBGA (15x15) Core Processor: ARM® Cortex®-A8 Speed: 300MHz Package: Bulk Package: 324-LFBGA Categories: Integrated Circuits (ICs) Case / Package: 324-NFBGA (15x15) Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - AM3356BZCZD30 - 911360-AM3356BZCZD30 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - AM3356BZCZD30
911360-AM3356BZCZD30
Embedded - Embedded - Microprocessors - AM3356BZCZD30 911360-AM3356BZCZD30
Manufacturer: Texas Instruments Win Source Part Number: 911360-AM3356BZCZD30 Series: Sitara™ Operating Temperature Range: -40°C ~ 90°C (TJ) Features: ARM® Cortex®-A8 Microprocessor IC series 1 Core, 32-Bit 300MHz 324-NFBGA (15x15) Core Processor: ARM® Cortex®-A8 Speed: 300MHz Package: Bulk Package: 324-LFBGA Categories: Integrated Circuits (ICs) Case / Package: 324-NFBGA (15x15) Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 911360-AM3356BZCZD30
Series: Sitara™
Operating Temperature Range: -40°C ~ 90°C (TJ)
Features: ARM® Cortex®-A8 Microprocessor IC series 1 Core, 32-Bit 300MHz 324-NFBGA (15x15)
Core Processor: ARM® Cortex®-A8
Speed: 300MHz
Package: Bulk
Package: 324-LFBGA
Categories: Integrated Circuits (ICs)
Case / Package: 324-NFBGA (15x15)
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Embedded - Microprocessors - AM3356BZCZD30 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
AM3356BZCZD30
Embedded - Microprocessors AM3356BZCZD30
IC MPU SITARA 300MHZ 324NFBGA

IC MPU SITARA 300MHZ 324NFBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 911360-AM3356BZCZD30 AM3356BZCZD30
Product Name Embedded - Embedded - Microprocessors - AM3356BZCZD30 Embedded - Microprocessors
Package Type Other; 324-NFBGA (15x15)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microprocessors - BSC9131NSE1KHKB - 864685-BSC9131NSE1KHKB - Win Source Electronics
Specs
Package Type Other; 520-FCBGA (21x21)
Operating Temperature 0 to 105 C (32 to 221 F)
View Details
2 suppliers
Microprocessors - AM5716BABCXES - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A15
Package Type BGA; Other; 760-BFBGA, FCBGA
View Details
2 suppliers
Space Grade Processors, Modules & Memories -  - Teledyne e2v Semiconductors
Specs
Data Bus 32-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 689 pin WB- TePBGA
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details