ARM® Cortex®-A5 Microprocessor IC SAMA5D2 1 Core, 32-Bit 500MHz 289-LFBGA (14x14)
Manufacturer: Microchip Technology
Win Source Part Number: 912169-ATSAMA5D27B-C
Series: SAMA5D2
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-A5 Microprocessor IC series 1 Core, 32-Bit 500MHz 289-LFBGA (14x14)
Core Processor: ARM® Cortex®-A5
Speed: 500MHz
Package: Bulk
Package: 289-LFBGA
Part Status: Obsolete
Family Name: ATSAMA5D27
Categories: Integrated Circuits (ICs)
Case / Package: 289-LFBGA (14x14)
ECCN: 5A992C
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 119
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC MPU SAMA5D2 500MHZ 289LFBGA Product overview: ATSAMA5D27B-CU from Microchip Technology is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 500MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-ATSAMA5D27B-CU can be used for catalog matching and distributor lookup.
ARM® Cortex®-A5 Microprocessor IC SAMA5D2 1 Core, 32-Bit 500MHz 289-LFBGA (14x14)
IC MCU 32BIT EXT MEM 289LFBGA
IC MCU 32BIT EXT MEM 289LFBGA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | ATSAMA5D27B-CU-ND | 912169-ATSAMA5D27B-CU | 694-ATSAMA5D27B-CU | ATSAMA5D27B-CU | ATSAMA5D27B-CU | ATSAMA5D27B-CU |
| Product Name | Microprocessors | Embedded - Embedded - Microprocessors - ATSAMA5D27B-CU | 500MHZ Embedded Microprocessor MPU | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Embedded - Microprocessors |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | ||||
| Microprocessor Family | ARM; ARM® Cortex®-A5 | ARM® Cortex®-A5 | ARM; ARMR CortexR-A5 | ARM; ARM® Cortex®-A5 | ||
| Supply Voltage | 3.3V | |||||
| Package Type | Other; 289-LFBGA | Other; 289-LFBGA (14x14) | Other; Bulk | BGA; Other; 289-LFBGA |