Rochester Electronics Clock/Timing - Clock/Timing - Clock Buffers, Drivers - GTLP6C817MTCX GTLP6C817MTCX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 919919-GTLP6C817MTCX Operating Temperature Range: -40°C ~ 85°C Package: Bulk Package: 24-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 2500 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 919919-GTLP6C817MTCX Operating Temperature Range: -40°C ~ 85°C Package: Bulk Package: 24-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 2500 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - GTLP6C817MTCX
919919-GTLP6C817MTCX
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - GTLP6C817MTCX 919919-GTLP6C817MTCX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 919919-GTLP6C817MTCX Operating Temperature Range: -40°C ~ 85°C Package: Bulk Package: 24-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 2500 HTSUS: 8542.39.0001

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 919919-GTLP6C817MTCX
Operating Temperature Range: -40°C ~ 85°C
Package: Bulk
Package: 24-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 24-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
HTSUS: 8542.39.0001

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - GTLP6C817MTCX - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
GTLP6C817MTCX
Clock/Timing - Clock Buffers, Drivers GTLP6C817MTCX
LOW SKEW CLOCK DRIVER

LOW SKEW CLOCK DRIVER

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 919919-GTLP6C817MTCX GTLP6C817MTCX
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - GTLP6C817MTCX Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
BQ4845 RTC IC W NVSRAM Control, Watchdog Timer, uP Reset, Interrupts and Battery Low Warning - BQ4845S-A4 - Texas Instruments
Specs
Device Type Real Time Clock
Package Type PDIP,SOIC
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
8 suppliers
SPI Real-Time Clock Module - RV-8063-C8 - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface CMOS; SPI
Package Type Surface Mount
View Details