Rochester Electronics Optoisolators - Transistor, Photovoltaic Output - FOD817ASD_F117 FOD817ASD_F117

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 919220-FOD817ASD_F11 7 Features: Optoisolator - Output - Channel Package: Bulk Family Name: FOD817 Categories: Isolators Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 919220-FOD817ASD_F11 7 Features: Optoisolator - Output - Channel Package: Bulk Family Name: FOD817 Categories: Isolators Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - FOD817ASD_F117 - 919220-FOD817ASD_F117 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - FOD817ASD_F117
919220-FOD817ASD_F117
Optoisolators - Transistor, Photovoltaic Output - FOD817ASD_F117 919220-FOD817ASD_F117
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 919220-FOD817ASD_F11 7 Features: Optoisolator - Output - Channel Package: Bulk Family Name: FOD817 Categories: Isolators Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 919220-FOD817ASD_F117
Features: Optoisolator - Output - Channel
Package: Bulk
Family Name: FOD817
Categories: Isolators
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 919220-FOD817ASD_F117
Product Name Optoisolators - Transistor, Photovoltaic Output - FOD817ASD_F117
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 3.7 GHz, 65 Watt, 50 V GaN RF Power Transistor - QPD1015L - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 20 dB
View Details
3 suppliers