Rochester Electronics Memory - EEPROM - FM93C46TEM8 FM93C46TEM8

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 872074-FM93C46TEM8 Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 1Kb (64 x 16) SPI 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: 93C46 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8542.32.0051
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 872074-FM93C46TEM8 Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 1Kb (64 x 16) SPI 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: 93C46 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8542.32.0051
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - FM93C46TEM8 - 872074-FM93C46TEM8 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - FM93C46TEM8
872074-FM93C46TEM8
Memory - EEPROM - FM93C46TEM8 872074-FM93C46TEM8
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 872074-FM93C46TEM8 Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 1Kb (64 x 16) SPI 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: 93C46 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8542.32.0051

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 872074-FM93C46TEM8
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EEPROM Memory IC 1Kb (64 x 16) SPI 8-SOIC
Package: Bulk
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Family Name: 93C46
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8542.32.0051

Buy Now Datasheet
EEPROM, 64X16, SERIAL, CMOS

EEPROM, 64X16, SERIAL, CMOS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 872074-FM93C46TEM8 FM93C46TEM8
Product Name Memory - EEPROM - FM93C46TEM8 Memory
Memory Category EEPROM EEPROM; EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420776 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details
Memory - 00002444259 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
Memory - RAM - MT5C2568C-20/XT - 1231193-MT5C2568C-20/XT - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 256 kbits
View Details
2 suppliers
Memory - Unclassified Memory - CAT24C08LI - 865770-CAT24C08LI - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type DIP; 8-PDIP
View Details
2 suppliers