Product overview: FM25C040ULM8X from Rochester Electronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-FM25C040ULM8X can be used for catalog matching and distributor lookup.
Manufacturer: Rochester Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1148021-FM25C040ULM8
Operating Supply Voltage: 5 V
Memory Size: 512 B
Interface: SPI
Categories: Memory
Case / Package: SOIC
Max Frequency: 1 MHz
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2.7 V
Max Operating Temperature: 70 °C
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 2020-FM25C040ULM8X | 1148021-FM25C040ULM8X |
| Product Name | Memory IC and Storage Component | Memory - FM25C040ULM8X |
| Operating Temperature | 0 C (32 F) | 0 C (32 F) |