Rochester Electronics Memory - RAM - FM1106-GA FM1106-GA

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 872048-FM1106-GA Operating Temperature Range: -40°C ~ 125°C (TA) Features: FRAM (Ferroelectric RAM) Memory IC - - 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 100 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 872048-FM1106-GA Operating Temperature Range: -40°C ~ 125°C (TA) Features: FRAM (Ferroelectric RAM) Memory IC - - 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 100 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - FM1106-GA - 872048-FM1106-GA - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - FM1106-GA
872048-FM1106-GA
Memory - RAM - FM1106-GA 872048-FM1106-GA
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 872048-FM1106-GA Operating Temperature Range: -40°C ~ 125°C (TA) Features: FRAM (Ferroelectric RAM) Memory IC - - 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 100 HTSUS: 8542.39.0001

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 872048-FM1106-GA
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: FRAM (Ferroelectric RAM) Memory IC - - 8-SOIC
Package: Tube
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 100
HTSUS: 8542.39.0001

Buy Now
IC FRAM 900KHZ 8SOIC

IC FRAM 900KHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 872048-FM1106-GA FM1106-GA
Product Name Memory - RAM - FM1106-GA Memory
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ44C256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Integrated Circuits (ICs) - Memory - Memory - MM54C200D/883 - Acme Chip Technology Co., Limited
Specs
Memory Category Volatile
Density 0 kbits
Package Type 16-CDIP
View Details
2 suppliers
Flash Memory - 1882523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details