The FDN363N is an N-channel PowerTrench® MOSFET designed for DC/DC converters, offering a 100V drain-to-source voltage rating and a typical on-resistance of 200mΩ at 10V gate drive. It is packaged in a SuperSOT-3 case with a thermal resistance junction-to-ambient of 250°C/W when mounted on a 0.02 in² copper pad. The device supports a continuous drain current of 1A and has a single-pulse avalanche energy capability of 8.5mJ. It meets ROHS compliance and is rated for operating temperatures from -55°C to 150°C.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 871672-FDN363N
Series: *
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.21.0095
| Win Source Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | 871672-FDN363N |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDN363N |
| Package Type | SOT3 |