Rochester Electronics Diodes, Rectifiers - Single - FDLL485B FDLL485B

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 871637-FDLL485B Features: Diode Standard 180 V 200mA Surface Mount SOD-80 Speed: Small Signal =< 200mA (Io), Any Speed Package: DO-213AC, MINI-MELF, SOD-80 Package: Bulk Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SOD-80 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 871637-FDLL485B Features: Diode Standard 180 V 200mA Surface Mount SOD-80 Speed: Small Signal =< 200mA (Io), Any Speed Package: DO-213AC, MINI-MELF, SOD-80 Package: Bulk Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SOD-80 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - FDLL485B - 871637-FDLL485B - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - FDLL485B
871637-FDLL485B
Diodes, Rectifiers - Single - FDLL485B 871637-FDLL485B
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 871637-FDLL485B Features: Diode Standard 180 V 200mA Surface Mount SOD-80 Speed: Small Signal =< 200mA (Io), Any Speed Package: DO-213AC, MINI-MELF, SOD-80 Package: Bulk Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SOD-80 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 871637-FDLL485B
Features: Diode Standard 180 V 200mA Surface Mount SOD-80
Speed: Small Signal =< 200mA (Io), Any Speed
Package: DO-213AC, MINI-MELF, SOD-80
Package: Bulk
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: SOD-80
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 871637-FDLL485B
Product Name Diodes, Rectifiers - Single - FDLL485B
Diode Type Diode Standard 180 V 200mA Surface Mount SOD-80
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Limiter Diode - CLA4611-085LF - Skyworks Solutions, Inc.
Specs
Diode Type PIN
Diode Applications Limiter
View Details
5 suppliers
Rectifier Diode - 1N5554C.TR - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier Diodes
IF 4000 mA
VR 1000 volts
View Details
Specs
Diode Applications Rectifier
VF 1.7 volts
Tj -40 to 125 C (-40 to 257 F)
View Details
Schottky barrier diode - 1PS79SB31-QF - Nexperia B.V.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching; Protector; Power Diodes
RoHS Compliant RoHS
View Details
2 suppliers