The FAN7171MX is a high-current high-side gate drive IC in an 8-lead small outline package (SOP), designed to drive MOSFETs and IGBTs up to 600V with 4A sourcing and sinking current capability. It features under-voltage lockout, a 25V shunt regulator, and is compatible with 3.3V and 5V logic inputs. The device operates from -40°C to 125°C and is qualified to AEC-Q100. It supports bootstrap operation and includes common-mode dv/dt noise canceling for stable high-side drive performance.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 871510-FAN7171MX
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: High-Side Gate Driver IC Non-Inverting 8-SOIC
Package: Bulk
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
HTSUS: 8542.39.0001
Other Part Number: 2156-FAN7171MX, 2156-FAN7171MX-FSTR-
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 871510-FAN7171MX |
| Product Name | PMIC - PMIC - Gate Drivers - FAN7171MX |
| TJ | -55 to 150 C (-67 to 302 F) |