Rochester Electronics Interface - Drivers, Receivers, Transceivers EL9110IU

Description
IC RECEIVER 0/1 16QSOP
Datasheet
Description
IC RECEIVER 0/1 16QSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - EL9110IU - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
EL9110IU
Interface - Drivers, Receivers, Transceivers EL9110IU
IC RECEIVER 0/1 16QSOP

IC RECEIVER 0/1 16QSOP

Supplier's Site Datasheet
Interface - Drivers, Receivers, Transceivers - EL9110IU - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
EL9110IU
Interface - Drivers, Receivers, Transceivers EL9110IU
IC RECEIVER 0/1 16QSOP

IC RECEIVER 0/1 16QSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number EL9110IU
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52810-QFAA-T-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
RF Transceiver ICs - 2312-DW3300QTR13TR-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
KBMPS240725 - KBMPS240725 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2400 to 7250 MHz
View Details
Modems - ICs and Modules - SI2493-D-GTR-ND - DigiKey
Specs
Package Type "24-TSSOP (0.173"", 4.40mm Width)"
View Details