Nordic Semiconductor ASA RF Transceiver ICs NRF52810-QFAA-T

Description
IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 48-VFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 48-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 4823-NRF52810-QFAA-T-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
4823-NRF52810-QFAA-T-ND
RF Transceiver ICs 4823-NRF52810-QFAA-T-ND
IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 48-VFQFN Exposed Pad

IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 48-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - NRF52810-QFAA-T - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver ICs
NRF52810-QFAA-T
RF Transceiver ICs NRF52810-QFAA-T
IC RF TXRX+MCU BLUETOOTH 48VFQFN

IC RF TXRX+MCU BLUETOOTH 48VFQFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number 4823-NRF52810-QFAA-T-ND NRF52810-QFAA-T
Product Name RF Transceiver ICs RF Transceiver ICs
Device Type Transceiver Transceiver; TxRx + MCU
Technology Bluetooth Bluetooth v5.0
Operating Frequency 2400 MHz
Data Rate 2000 kbps 2000 kbps
Bias Current 4.6 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF9160-SICA-B1A-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 700 to 2200 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
RF Receivers - 2312-QPB9015SRTR-ND - DigiKey
Specs
Device Type Receiver
Operating Frequency 45 to 1218 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
KBMPS240300 - KBMPS240300 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 24000 to 30000 MHz
View Details
Audio and Radio, Si462x Automotive Digital Data Receivers - Si4629 - Skyworks Solutions, Inc.
Specs
Device Type Receiver
Package Type QFNL; QFN48
View Details