EL7640ILTZ -- PMIC - VOLTAGE REGULATORS - SPECIAL PURPOSE
Rochester Electronics
PMIC - Voltage Regulators - Special Purpose
EL7640ILTZ
Description
SWITCHING REGULATOR
-
Lingto Electronic Limited
Datasheet
Description
SWITCHING REGULATOR
Datasheet
Suppliers
PMIC - Voltage Regulators - Special Purpose
EL7640ILTZ
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Voltage Regulators |
|
Product Number
|
EL7640ILTZ |
|
Product Name
|
PMIC - Voltage Regulators - Special Purpose |
|
Regulator Category
|
PMIC - Voltage Regulators - Special Purpose
|
Unlock Full Specs
to access all available technical data
Similar Products
Regulator Category
Switching
Output Voltage Type
Adjustable / Variable
Package Type
SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
View Details
3 suppliers
Allegro MicroSystems Inc.
Regulator Category
Linear
Package Type
Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT
1.4 amps
View Details
Regulator Category
Linear; Linear Voltage
Package Type
Other; TO-252-3-L1
IOUT
1.5 amps
View Details
Package Type
Other; Tape & Reel (TR)
Operating Temperature
-40 to 110 C (-40 to 230 F)
View Details
2 suppliers