Manufacturer: Qorvo US Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1003350-ACT4529MYH-T
Categories: PMIC - Voltage Regulators - Linear+Switching
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
IC REG BUCK PROG 3A 8SOP
Switching Voltage Regulators AEC-Q100 Qualified 40V/3.0A CV/CC Buck Converter Featuring USB Type-C, USB Auto-Detect, QC2.0 and USB-PD
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1003350-ACT4529MYH-T1011 | 2312-ACT4529MYH-T1011TR-ND | ACT4529MYH-T1011 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear + Switching - ACT4529MYH-T1011 | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | ||
| Output Voltage Type | Adjustable / Variable | ||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | ||
| Special Features | Synchronous Rectification | ||
| Output Voltage | 5.1 to 12.1 volts |