Rochester Electronics Interface - Interface - Drivers, Receivers, Transceivers - DS90LV027AQMAX/NOPB DS90LV027AQMAX/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 869620-DS90LV027AQMA X/NOPB Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 85°C Features: 2/0 Driver - LVDS 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 869620-DS90LV027AQMA X/NOPB Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 85°C Features: 2/0 Driver - LVDS 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - DS90LV027AQMAX/NOPB - 869620-DS90LV027AQMAX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS90LV027AQMAX/NOPB
869620-DS90LV027AQMAX/NOPB
Interface - Interface - Drivers, Receivers, Transceivers - DS90LV027AQMAX/NOPB 869620-DS90LV027AQMAX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 869620-DS90LV027AQMA X/NOPB Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 85°C Features: 2/0 Driver - LVDS 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 869620-DS90LV027AQMAX/NOPB
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 85°C
Features: 2/0 Driver - LVDS 8-SOIC
Package: Bulk
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 869620-DS90LV027AQMAX/NOPB
Product Name Interface - Interface - Drivers, Receivers, Transceivers - DS90LV027AQMAX/NOPB
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Specialized - 32R1610BR-8GT - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
Interface module - 289-526 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
RF Front End (LNA + PA) - 2312-QPB9348TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 40-VFQFN Exposed Pad
Pins 40 #
View Details
Power Switch ICs - 2591501P - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details