Rochester Electronics Interface - Drivers, Receivers, Transceivers DS26514G+

Description
IC TRANSCEIVER FULL 4/4 256CSBGA
Datasheet
Description
IC TRANSCEIVER FULL 4/4 256CSBGA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - DS26514G+ - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
DS26514G+
Interface - Drivers, Receivers, Transceivers DS26514G+
IC TRANSCEIVER FULL 4/4 256CSBGA

IC TRANSCEIVER FULL 4/4 256CSBGA

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number DS26514G+
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24LE1-F16Q24-R7-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
10.7 - 12.75 GHz Ku-Band Quad 4x2 Rx Beamformer IC - AWMF-0240 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 10700 to 12750 MHz
View Details
KBMPS060265 - KBMPS060265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 6000 to 26500 MHz
View Details
RF Receivers - 863-1352-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Technology GPS
Operating Frequency 1575 MHz
View Details