Rochester Electronics PMIC - PMIC - Supervisors - DS1813-10/T&R DS1813-10/T&R

Description
Manufacturer: Maxim Integrated Win Source Part Number: 869485-DS1813-10/T&R Series: EconoReset Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Open Drain or Open Collector 1 Channel TO-92-3 Package: Bulk Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: TO-92-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 2000 HTSUS: 8542.39.0001 Other Part Number: 2156-DS1813-10/T&R-N D, 2156-DS1813-10/TR, 2156-DS1813-10/TR-MA TR-ND
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 869485-DS1813-10/T&R Series: EconoReset Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Open Drain or Open Collector 1 Channel TO-92-3 Package: Bulk Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: TO-92-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 2000 HTSUS: 8542.39.0001 Other Part Number: 2156-DS1813-10/T&R-N D, 2156-DS1813-10/TR, 2156-DS1813-10/TR-MA TR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - DS1813-10/T&R - 869485-DS1813-10/T&R - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - DS1813-10/T&R
869485-DS1813-10/T&R
PMIC - PMIC - Supervisors - DS1813-10/T&R 869485-DS1813-10/T&R
Manufacturer: Maxim Integrated Win Source Part Number: 869485-DS1813-10/T&R Series: EconoReset Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Open Drain or Open Collector 1 Channel TO-92-3 Package: Bulk Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: TO-92-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 2000 HTSUS: 8542.39.0001 Other Part Number: 2156-DS1813-10/T&R-N D, 2156-DS1813-10/TR, 2156-DS1813-10/TR-MA TR-ND

Manufacturer: Maxim Integrated
Win Source Part Number: 869485-DS1813-10/T&R
Series: EconoReset
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Supervisor Open Drain or Open Collector 1 Channel TO-92-3
Package: Bulk
Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Mounting: Through Hole
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: TO-92-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
HTSUS: 8542.39.0001
Other Part Number: 2156-DS1813-10/T&R-ND, 2156-DS1813-10/TR, 2156-DS1813-10/TR-MATR-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 869485-DS1813-10/T&R
Product Name PMIC - PMIC - Supervisors - DS1813-10/T&R
Output Options Open Drain; Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1186-1ARQZ - Lingto Electronic Limited
Specs
Number of Supplies 4; 4
Output Options Open Drain; Open Drain or Open Collector
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Battery Management - BQ25010RHLRG4 - 1049565-BQ25010RHLRG4 - Win Source Electronics
Specs
Output Options Inverting
Type VQFN EP
Pins 20
View Details