Rochester Electronics PMIC - PMIC - Supervisors - DS1706EUA/T&R DS1706EUA/T&R

Description
Manufacturer: Maxim Integrated Win Source Part Number: 869443-DS1706EUA/T&R Series: MicroMonitor™ Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Push-Pull, Totem Pole 1 Channel 8-uMAX-EP Package: Bulk Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-uMax-EP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 3000 HTSUS: 8542.39.0001 Other Part Number: 2156-DS1706EUA/T&R-N D, 2156-DS1706EUA/TR, 2156-DS1706EUA/TR-MA TR-ND
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 869443-DS1706EUA/T&R Series: MicroMonitor™ Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Push-Pull, Totem Pole 1 Channel 8-uMAX-EP Package: Bulk Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-uMax-EP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 3000 HTSUS: 8542.39.0001 Other Part Number: 2156-DS1706EUA/T&R-N D, 2156-DS1706EUA/TR, 2156-DS1706EUA/TR-MA TR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - DS1706EUA/T&R - 869443-DS1706EUA/T&R - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - DS1706EUA/T&R
869443-DS1706EUA/T&R
PMIC - PMIC - Supervisors - DS1706EUA/T&R 869443-DS1706EUA/T&R
Manufacturer: Maxim Integrated Win Source Part Number: 869443-DS1706EUA/T&R Series: MicroMonitor™ Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Push-Pull, Totem Pole 1 Channel 8-uMAX-EP Package: Bulk Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-uMax-EP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 3000 HTSUS: 8542.39.0001 Other Part Number: 2156-DS1706EUA/T&R-N D, 2156-DS1706EUA/TR, 2156-DS1706EUA/TR-MA TR-ND

Manufacturer: Maxim Integrated
Win Source Part Number: 869443-DS1706EUA/T&R
Series: MicroMonitor™
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Supervisor Push-Pull, Totem Pole 1 Channel 8-uMAX-EP
Package: Bulk
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-uMax-EP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
HTSUS: 8542.39.0001
Other Part Number: 2156-DS1706EUA/T&R-ND, 2156-DS1706EUA/TR, 2156-DS1706EUA/TR-MATR-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 869443-DS1706EUA/T&R
Product Name PMIC - PMIC - Supervisors - DS1706EUA/T&R
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Management - Specialized - BQ24640RVAR - 1154197-BQ24640RVAR - Win Source Electronics
Specs
Output Options Inverting
IQ 1000 µA
Supply Voltage 5 to 28 volts
View Details
2 suppliers
Voltage References - 1460592 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details