Rochester Electronics Memory DS1270AB-70#

Description
IC NVSRAM 16MBIT PARALLEL 36EDIP
Description
IC NVSRAM 16MBIT PARALLEL 36EDIP
Datasheet
Datasheet Summary
Powered by GS/AI

The DS1270AB-70# is a 16M Nonvolatile SRAM from Lingto Electronic Limited, featuring a capacity of 16,777,216 bits organized as 2,097,152 words by 8 bits. This memory device operates with a power supply voltage of 5V ± 5% and offers read and write access times of 70 ns. It is designed for low-power CMOS operation and supports unlimited write cycles. Data retention is guaranteed for a minimum of five years without external power, and the device includes a built-in lithium energy source that activates during power loss to protect data. The DS1270AB-70# is capable of operating within an industrial temperature range of -40°C to +85°C, making it suitable for a variety of applications. The device is packaged in a 36-pin encapsulated package, ensuring ease of integration into existing systems.

Datasheet Summary
Powered by GS/AI

The DS1270AB-70# is a 16M Nonvolatile SRAM from Lingto Electronic Limited, featuring a capacity of 16,777,216 bits organized as 2,097,152 words by 8 bits. This memory device operates with a power supply voltage of 5V ± 5% and offers read and write access times of 70 ns. It is designed for low-power CMOS operation and supports unlimited write cycles. Data retention is guaranteed for a minimum of five years without external power, and the device includes a built-in lithium energy source that activates during power loss to protect data. The DS1270AB-70# is capable of operating within an industrial temperature range of -40°C to +85°C, making it suitable for a variety of applications. The device is packaged in a 36-pin encapsulated package, ensuring ease of integration into existing systems.

Suppliers

Company
Product
Description
Supplier Links
IC NVSRAM 16MBIT PARALLEL 36EDIP

IC NVSRAM 16MBIT PARALLEL 36EDIP

Supplier's Site Datasheet
DS1270 3.3V 16MBIT NONVOLATILE S

DS1270 3.3V 16MBIT NONVOLATILE S

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number DS1270AB-70# DS1270AB-70#
Product Name Memory Memory
Memory Category NVSRAM; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP256K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
Flash Memory - 1882517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - A2C00045230 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers