Rochester Electronics Interface - Drivers, Receivers, Transceivers DP83849IDVS

Description
ETHERNET TRANSCEIVER, 2-TRNSVR,
Datasheet
Description
ETHERNET TRANSCEIVER, 2-TRNSVR,
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - DP83849IDVS - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
DP83849IDVS
Interface - Drivers, Receivers, Transceivers DP83849IDVS
ETHERNET TRANSCEIVER, 2-TRNSVR,

ETHERNET TRANSCEIVER, 2-TRNSVR,

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number DP83849IDVS
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF51422-QFAB-T-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
RF Amplifiers - CMD305P3 - ODG (Origin Data Global)
Specs
Technology General Purpose
Supply Voltage Other; 3V ~ 5.25V
Package Type 16-VFQFN Exposed Pad
View Details
Butler Matrix KBM9020060 - KBM9020060 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 6000 MHz
View Details
Attenuators - ATN3590-03 - ODG (Origin Data Global)
Skyworks Solutions, Inc.
Specs
Operating Frequency 0.0 to 40000 MHz
Package Type Die
View Details
2 suppliers