DM74LS259WM -- LOGIC - LATCHES
Rochester Electronics
Logic - Latches
DM74LS259WM
Description
D LATCH, LS SERIES TTL
-
Lingto Electronic Limited
Datasheet
Description
D LATCH, LS SERIES TTL
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Logic Latches |
|
Product Number
|
DM74LS259WM |
|
Product Name
|
Logic - Latches |
|
Latch Type
|
D
|
Unlock Full Specs
to access all available technical data
Similar Products
Latch Type
D
Low-level Output Current (Sink)
5.2 mA
High-level Output Current (Source)
5.2 mA
View Details
Latch Type
D
Output Characteristics
3-State
Supply Voltage
2.5V; 3.3V; 3.6V; 2.5,3.3
View Details
Latch Type
Transparent-D
Output Characteristics
3-State
Features
ESD Protection
View Details
5 suppliers