Rochester Electronics Logic - Flip Flops DM74AS74M

Description
IC FF D-TYPE DUAL 1BIT 14SOIC
Datasheet
Description
IC FF D-TYPE DUAL 1BIT 14SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - DM74AS74M - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
DM74AS74M
Logic - Flip Flops DM74AS74M
IC FF D-TYPE DUAL 1BIT 14SOIC

IC FF D-TYPE DUAL 1BIT 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number DM74AS74M
Product Name Logic - Flip Flops
fMAX 105 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 54F74LM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Dual D-type flip-flop with set and reset; positive edge-trigger - 74HCT74BQ,115 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7
View Details
6 suppliers
Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Logic - Flip Flops - 74AC174MTCX - Lingto Electronic Limited
Specs
fMAX 125 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details