DM74ALS580AWMX -- LOGIC - LATCHES
Rochester Electronics
Logic - Latches
DM74ALS580AWMX
-
Lingto Electronic Limited
Datasheet
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Logic Latches |
|
Product Number
|
DM74ALS580AWMX |
|
Product Name
|
Logic - Latches |
|
Latch Type
|
D; Transparent-D
|
Unlock Full Specs
to access all available technical data
Similar Products
Latch Type
D
Low-level Output Current (Sink)
5.2 mA
High-level Output Current (Source)
5.2 mA
View Details
Flip-Flop Type
D
Output Characteristics
3-State
Propagation Delay
10.6 ns
View Details
2 suppliers
Latch Type
Transparent-D
Output Characteristics
3-State
Supply Voltage
4.5V ~ 5.5V
View Details
3 suppliers