DM54LS168J/B -- LOGIC - LATCHES
Rochester Electronics
Logic - Latches
DM54LS168J/B
-
Lingto Electronic Limited
-
Quarktwin Technology Ltd.
Datasheet
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Logic Latches |
Logic Latches |
Logic Latches |
|
Product Number
|
DM54LS168J/B |
DM54LS168J/B |
DM54LS168J/B |
|
Product Name
|
Logic - Latches |
Latches |
Integrated Circuits (ICs) - Logic - Latches |
Unlock Full Specs
to access all available technical data
Similar Products
Latch Type
Transparent-D
Output Characteristics
3-State
Operating Current
0.0800 mA
View Details
2 suppliers
Latch Type
Addressable D
Output Characteristics
Standard
Supply Voltage
2V ~ 6V
View Details
4 suppliers
Latch Type
D; Transparent-D
Low-level Output Current (Sink)
64 mA
High-level Output Current (Source)
32 mA
View Details
Lansdale Semiconductor, Inc.
Latch Type
D
Output Characteristics
3-State
Supply Voltage
7 V
View Details