DM54LS122J/B -- LOGIC - LATCHES
Rochester Electronics
Logic - Latches
DM54LS122J/B
-
Lingto Electronic Limited
-
Quarktwin Technology Ltd.
Datasheet
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Logic Latches |
Logic Latches |
|
Product Number
|
DM54LS122J/B |
DM54LS122J/B |
|
Product Name
|
Logic - Latches |
Latches |
Unlock Full Specs
to access all available technical data
Similar Products
Supply Voltage
3.6V; 1.65V ~ 3.6V
Operating Temperature
-40 to 85 C (-40 to 185 F)
Package Type
56-TFSOP (0.240\", 6.10mm Width); SOP
View Details
2 suppliers
Latch Type
Transparent-D
Output Characteristics
3-State
Features
ESD Protection
View Details
10 suppliers
Latch Type
D; Transparent-D
Low-level Output Current (Sink)
64 mA
High-level Output Current (Source)
32 mA
View Details
Integrated Device Technology
Latch Type
Transparent-D
Package Type
DIP; DIP20
Logic Family
CMOS
View Details
2 suppliers