Integrated Device Technology Integrated Circuits (ICs) - Logic - Latches 74FCT162373LTPA

Description
Fast CMOS 16-Bit Transparent Latch
Request a Quote Datasheet
Description
Fast CMOS 16-Bit Transparent Latch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 74FCT162373LTPA - Rochester Electronics
Newburyport, MA, United States
Fast CMOS 16-Bit Transparent Latch

Fast CMOS 16-Bit Transparent Latch

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - 74FCT162373LTPA - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Latches
74FCT162373LTPA
Integrated Circuits (ICs) - Logic - Latches 74FCT162373LTPA
FAST CMOS 16 BIT TRANSPARENT LA

FAST CMOS 16 BIT TRANSPARENT LA

Supplier's Site
Latches - 74FCT162373LTPA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Channel IC

Channel IC

Buy Now

Technical Specifications

  Rochester Electronics Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches
Product Number 74FCT162373LTPA 74FCT162373LTPA 74FCT162373LTPA
Product Name Integrated Circuits (ICs) - Logic - Latches Latches
Latch Type Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

SN54F373 Octal Transparent D-type Latches With 3-State Outputs - 5962-9758901Q2A - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Operating Current 55 mA
View Details
Latches - 74LVT573PW,112-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2.7V ~ 3.6V
View Details
2 suppliers
Logic - Latches - 74F533PC - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 3 mA
View Details
Specs
Supply Voltage 4.75 V ~ 5.25 V
Low-level Output Current (Sink) 12 mA
High-level Output Current (Source) 15 mA
View Details